Amphenol RF Between Series Adapter 242202

Description
Adapter SMB Plug to SMC Jack
Request a Quote Datasheet
Description
Adapter SMB Plug to SMC Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242202 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242202
Between Series Adapter 242202
Adapter SMB Plug to SMC Jack

Adapter SMB Plug to SMC Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242202
Product Name Between Series Adapter
Connector Type SMB; SMC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω - KFR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.07 :1
View Details
WR229 (BJ40) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3220.0 to 4900.0 MHz
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details