Amphenol RF Between Series Adapter 242183

Description
Adapter N Jack to SMB Jack Bulkhead 50 Ohms
Request a Quote Datasheet
Description
Adapter N Jack to SMB Jack Bulkhead 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242183 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242183
Between Series Adapter 242183
Adapter N Jack to SMB Jack Bulkhead 50 Ohms

Adapter N Jack to SMB Jack Bulkhead 50 Ohms

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242183
Product Name Between Series Adapter
Connector Type Type N; SMB
Unlock Full Specs
to access all available technical data

Similar Products

WR90 (BJ100) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR90A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.0mm Male to 1.35mm Male DC - 90 GHz 50Ω - 10M-135M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Male
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details