Amphenol Corporation Coaxial Connector (RF) Adapters 242178

Description
Adapter Coaxial Connector SMA Jack, Female Socket To TNC Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Jack, Female Socket To TNC Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ACX1333-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ACX1333-ND
Coaxial Connector (RF) Adapters ACX1333-ND
Adapter Coaxial Connector SMA Jack, Female Socket To TNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To TNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Coaxial Adapters - 2478734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2478734
Coaxial Adapters 2478734
SMA Jack to TNC Jack Adapter 50 Ohm Stra

SMA Jack to TNC Jack Adapter 50 Ohm Stra

Supplier's Site
SMA Connector - 242178 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
242178
SMA Connector 242178
SMA Jack to TNC Jack

SMA Jack to TNC Jack

Buy Now
Swedesboro, NJ, United States
RF & Microwave
242178
RF & Microwave 242178
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
242178
Connectors 242178
RF Connector

RF Connector

Buy Now
connector,rf coaxial,between series adapter,sma jack to tnc jack(bulkhead) - 70031888 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,between series adapter,sma jack to tnc jack(bulkhead)
70031888
connector,rf coaxial,between series adapter,sma jack to tnc jack(bulkhead) 70031888
Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Connex Between Series Adapters are used to join two connectors of different series. They are designed to offer lowest VSWR rating of the two series involved.

Supplier's Site
RF Adapters - Between Series - 242178 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
242178
RF Adapters - Between Series 242178
RF Adapters - Between Series SMA JACK-TNC BLKHD JACK ADAPTER

RF Adapters - Between Series SMA JACK-TNC BLKHD JACK ADAPTER

Buy Now Datasheet
Bulkhead Adapter, Sma Jack-Tnc Jack; Convert From Coax Type Amphenol Rf - 92C7325 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Adapter, Sma Jack-Tnc Jack; Convert From Coax Type Amphenol Rf
92C7325
Bulkhead Adapter, Sma Jack-Tnc Jack; Convert From Coax Type Amphenol Rf 92C7325
BULKHEAD ADAPTER, SMA JACK-TNC JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

BULKHEAD ADAPTER, SMA JACK-TNC JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Adapter, Sma Jack-Tnc Jack, 50 Ohm Rohs Compliant Amphenol Rf - 46AJ1292 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Sma Jack-Tnc Jack, 50 Ohm Rohs Compliant Amphenol Rf
46AJ1292
Rf Adapter, Sma Jack-Tnc Jack, 50 Ohm Rohs Compliant Amphenol Rf 46AJ1292
RF ADAPTER, SMA JACK-TNC JACK, 50 OHM ROHS COMPLIANT: YES

RF ADAPTER, SMA JACK-TNC JACK, 50 OHM ROHS COMPLIANT: YES

Supplier's Site
Rf Adapters / Amphenol Commercial Products Amphenol Communications Solutions - 41AJ6896 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapters / Amphenol Commercial Products Amphenol Communications Solutions
41AJ6896
Rf Adapters / Amphenol Commercial Products Amphenol Communications Solutions 41AJ6896
RF ADAPTERS / AMPHENOL COMMERCIAL PRODUCTS

RF ADAPTERS / AMPHENOL COMMERCIAL PRODUCTS

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number ACX1333-ND 2478734 242178 70031888 242178 92C7325 46AJ1292
Product Name Coaxial Connector (RF) Adapters Coaxial Adapters SMA Connector connector,rf coaxial,between series adapter,sma jack to tnc jack(bulkhead) RF Adapters - Between Series Bulkhead Adapter, Sma Jack-Tnc Jack; Convert From Coax Type Amphenol Rf Rf Adapter, Sma Jack-Tnc Jack, 50 Ohm Rohs Compliant Amphenol Rf
Connector Type SMA; TNC SMA; TNC SMA; TNC SMA; TNC
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Adapters - 1367731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type 7-16 Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1059632-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers