The 190940-01 is a Size 8 coaxial pin contact connector designed for 75 ohm impedance and rated for frequencies up to 4 GHz, with a voltage rating of 750 V(rms) and dielectric withstanding voltage of 1300 V(rms). It features a brass body and ferrule with gold finish, a beryllium copper center contact with gold plating, and TFE fluorocarbon dielectric. The connector includes an environmental seal and weighs 0.14 ounces (3.79 grams). It complies with RoHS standards and is approved for use with mating 75 ohm interface contacts. Installation requires M22520/1-01 and M22520/5-01 tools with specified crimp dies. The connector meets MIL-DTL-38999 Series I, III, IV and SAE-AS39029/60 specifications.
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements.
For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
| PIC Wire & Cable | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 190940-01 |
| Product Name | M39029 Connectors, Size 8 Pin 75 ohm with seal |
| Gender | Male / Plug |