TE Connectivity RF Connectors 1059632-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Seal Type : Hermetically Sealed, O-Ring, Gasket Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSP Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Seal Type : Hermetically Sealed, O-Ring, Gasket Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSP Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1059632-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1059632-1
RF Connectors 1059632-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Seal Type : Hermetically Sealed, O-Ring, Gasket Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSP Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • Panel Thickness (Recommended) : 6.35 MM  [.25 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Threads
  • RF Connector Coupling Mechanism : Push-On

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Seal Type : Hermetically Sealed, O-Ring, Gasket
  • Connector System : Cable-to-Panel
  • RF Connector Style : Plug
  • RF Interface : OSP
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A144881-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A144881-ND
Coaxial Connector (RF) Assemblies A144881-ND
OSP Connector Receptacle, Male Pin 50Ohm Panel Mount, Threaded Solder

OSP Connector Receptacle, Male Pin 50Ohm Panel Mount, Threaded Solder

Buy Now Datasheet
4557 5119 02 Rohs Compliant Amp - Te Connectivity - 10H7301 - Newark, An Avnet Company
Chicago, IL, United States
4557 5119 02 Rohs Compliant Amp - Te Connectivity
10H7301
4557 5119 02 Rohs Compliant Amp - Te Connectivity 10H7301
4557 5119 02 ROHS COMPLIANT: NO

4557 5119 02 ROHS COMPLIANT: NO

Supplier's Site
RF Connectors / Coaxial Connectors - 1059632-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1059632-1
RF Connectors / Coaxial Connectors 1059632-1
RF Connectors / Coaxial Connectors 4557 5119 02

RF Connectors / Coaxial Connectors 4557 5119 02

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1059632-1 A144881-ND 10H7301 1059632-1
Product Name RF Connectors Coaxial Connector (RF) Assemblies 4557 5119 02 Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1052051-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers
RF Connectors - 1-1337580-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
4 suppliers
RF Connectors - 1059919-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Board Mount
Frequency 28.000 GHz
View Details
2 suppliers
Coax Connectors - 1045672-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Coupling Threaded
View Details
5 suppliers