Amphenol RF Between Series Adapter 242178-10

Description
Adapter SMA Jack to TNC Jack Bulkhead 50 Ohms IP67
Request a Quote
Description
Adapter SMA Jack to TNC Jack Bulkhead 50 Ohms IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242178-10 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242178-10
Between Series Adapter 242178-10
Adapter SMA Jack to TNC Jack Bulkhead 50 Ohms IP67

Adapter SMA Jack to TNC Jack Bulkhead 50 Ohms IP67

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242178-10
Product Name Between Series Adapter
Connector Type SMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

WR340 (BJ26) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR340A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135F-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Female
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details