Amphenol RF Between Series Adapter 242175

Description
Adapter SMA Jack to SMC Plug
Request a Quote Datasheet
Description
Adapter SMA Jack to SMC Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242175 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242175
Between Series Adapter 242175
Adapter SMA Jack to SMC Plug

Adapter SMA Jack to SMC Plug

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242175
Product Name Between Series Adapter
Connector Type SMA; SMC
Unlock Full Specs
to access all available technical data

Similar Products

WR137(BJ70) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 2.92mm Male to 2.4mm Male DC - 40GHz 50Ω - KM-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details