Amphenol RF Between Series Adapter 242157

Description
Adapter F Plug to N Plug
Request a Quote Datasheet
Description
Adapter F Plug to N Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242157 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242157
Between Series Adapter 242157
Adapter F Plug to N Plug

Adapter F Plug to N Plug

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242157
Product Name Between Series Adapter
Connector Type Type F; Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 3032 - 3032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR510A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1450.0 to 2200.0 MHz
View Details
Couplers - LLC18-7 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm; 7mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details