Amphenol RF Between Series Adapter 242108

Description
Adapter SMA Plug to UHF Jack
Request a Quote
Description
Adapter SMA Plug to UHF Jack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 242108 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
242108
Between Series Adapter 242108
Adapter SMA Plug to UHF Jack

Adapter SMA Plug to UHF Jack

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 242108
Product Name Between Series Adapter
Connector Type SMA; UHF
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 5010 - 5010 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details