SV Microwave, Inc. 2290-6004

Description
The SMC name derives from SubMiniature C (the third subminiature design). The SMC design was developed in the 1960's. SMC has threaded coupling with 10-32 threads. The SMC connector offers the same low cost and small size as the SMB connector, but the SMC screw-on mating provides extra mating stability. In addition the SMC connector offers extended frequency range DC to 10 GHz. SV Microwave’s SMC connectors conform to the interface dimensions of MIL-STD-348 and offer customers another choice as they provide intermatability with other connector suppliers. Some of the applications SMC connectors as used in include cable assemblies, PC/LAN, surge protection, and video systems.
Datasheet
Description
The SMC name derives from SubMiniature C (the third subminiature design). The SMC design was developed in the 1960's. SMC has threaded coupling with 10-32 threads. The SMC connector offers the same low cost and small size as the SMB connector, but the SMC screw-on mating provides extra mating stability. In addition the SMC connector offers extended frequency range DC to 10 GHz. SV Microwave’s SMC connectors conform to the interface dimensions of MIL-STD-348 and offer customers another choice as they provide intermatability with other connector suppliers. Some of the applications SMC connectors as used in include cable assemblies, PC/LAN, surge protection, and video systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 2290-6004 - SV Microwave, Inc.
West Palm Beach, FL, USA
The SMC name derives from SubMiniature C (the third subminiature design). The SMC design was developed in the 1960's. SMC has threaded coupling with 10-32 threads. The SMC connector offers the same low cost and small size as the SMB connector, but the SMC screw-on mating provides extra mating stability. In addition the SMC connector offers extended frequency range DC to 10 GHz. SV Microwave’s SMC connectors conform to the interface dimensions of MIL-STD-348 and offer customers another choice as they provide intermatability with other connector suppliers. Some of the applications SMC connectors as used in include cable assemblies, PC/LAN, surge protection, and video systems.

The SMC name derives from SubMiniature C (the third subminiature design). The SMC design was developed in the 1960's. SMC has threaded coupling with 10-32 threads. The SMC connector offers the same low cost and small size as the SMB connector, but the SMC screw-on mating provides extra mating stability. In addition the SMC connector offers extended frequency range DC to 10 GHz.

SV Microwave’s SMC connectors conform to the interface dimensions of MIL-STD-348 and offer customers another choice as they provide intermatability with other connector suppliers. Some of the applications SMC connectors as used in include cable assemblies, PC/LAN, surge protection, and video systems.

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number 2290-6004
Connector Type SMC
Unlock Full Specs
to access all available technical data

Similar Products

WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Flange 50Ω - SFFL-SF50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details