ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets 20020012-H021B01LF

Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 609-4233-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-4233-ND
Terminal Blocks - Headers, Plugs and Sockets 609-4233-ND
TERM BLOCK PLUG 2POS STR 5.08MM

TERM BLOCK PLUG 2POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 20020012-H021B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020012-H021B01LF
Pluggable Terminal Blocks 20020012-H021B01LF
Pluggable Terminal Blocks 20020012-H021B01LF-5 08 TB PLG PLUG STR W/F

Pluggable Terminal Blocks 20020012-H021B01LF-508 TB PLG PLUG STR W/F

Buy Now Datasheet
Terminal Block, Plug, 2 Position, 22-12Awg; Pitch Spacing Amphenol Anytek - 99R4062 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 2 Position, 22-12Awg; Pitch Spacing Amphenol Anytek
99R4062
Terminal Block, Plug, 2 Position, 22-12Awg; Pitch Spacing Amphenol Anytek 99R4062
TERMINAL BLOCK, PLUG, 2 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 2 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609-4233-ND 20020012-H021B01LF 99R4062
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Plug, 2 Position, 22-12Awg; Pitch Spacing Amphenol Anytek
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 90.26 - socket with plate clamp terminals - 9026 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
PCB Terminal Blocks with Wire Guard - MTBHXX007-0N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details