ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets 20020011-G081B01LF

Description
TERM BLOCK PLUG 8POS 270DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS 270DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 609-4177-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-4177-ND
Terminal Blocks - Headers, Plugs and Sockets 609-4177-ND
TERM BLOCK PLUG 8POS 270DEG 5MM

TERM BLOCK PLUG 8POS 270DEG 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 20020011-G081B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020011-G081B01LF
Pluggable Terminal Blocks 20020011-G081B01LF
Pluggable Terminal Blocks 20020011-G081B01LF-5 00 TB PLG PLUG STR W/F

Pluggable Terminal Blocks 20020011-G081B01LF-500 TB PLG PLUG STR W/F

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 609-4177-ND 20020011-G081B01LF
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Type 90.82 - Screw terminal (Box clamp) socket - 9082 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, cRUus, ukca, CE-2, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block, Barrier, 4 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6802 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details