BlockMaster Electronics, Inc. Terminal Block, Barrier, 4 Position, 10-3Awg; No. Of Rows Blockmaster Electronics OTB-488-04P-C

Description
TERMINAL BLOCK, BARRIER, 4 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:27mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-488 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 4 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:27mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-488 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6802 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Position, 10-3Awg; No. Of Rows Blockmaster Electronics
12P6802
Terminal Block, Barrier, 4 Position, 10-3Awg; No. Of Rows Blockmaster Electronics 12P6802
TERMINAL BLOCK, BARRIER, 4 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:27mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-488 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4 POSITION, 10-3AWG; No. of Rows:1 Row; No. of Positions:4Positions; Wire Size AWG Min:10AWG; Wire Size AWG Max:3AWG; Pitch Spacing:27mm; Rated Current:100A; Rated Voltage:600V; Product Range:OTB-488 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6802
Product Name Terminal Block, Barrier, 4 Position, 10-3Awg; No. Of Rows Blockmaster Electronics
North American 10 to 3 AWG
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Disconnect terminal block for test and measurement - 2002-1771/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX9P7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details