ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets 20020011-G031B01LF

Description
TERM BLOCK PLUG 3POS 270DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS 270DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 609-4174-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-4174-ND
Terminal Blocks - Headers, Plugs and Sockets 609-4174-ND
TERM BLOCK PLUG 3POS 270DEG 5MM

TERM BLOCK PLUG 3POS 270DEG 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 20020011-G031B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020011-G031B01LF
Pluggable Terminal Blocks 20020011-G031B01LF
Pluggable Terminal Blocks 20020011-G031B01LF-5 00 TB PLG PLUG STR W/F

Pluggable Terminal Blocks 20020011-G031B01LF-500 TB PLG PLUG STR W/F

Buy Now Datasheet
Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek - 99R4033 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
99R4033
Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek 99R4033
TERMINAL BLOCK, PLUG, 3 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:8A; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 3 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:8A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609-4174-ND 20020011-G031B01LF 99R4033
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 94.92 - Screw terminal (Box clamp) socket - 9492 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Terminal Block, Barrier, 4 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6807 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details