BlockMaster Electronics, Inc. Terminal Block, Barrier, 4 Position, 4/0Awg; No. Of Rows Blockmaster Electronics OTB-588-04P-C

Description
TERMINAL BLOCK, BARRIER, 4 POSITION, 4/0AWG; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35mm; Rated Current:250A; Rated Voltage:600V; Product Range:OTB-588 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 4 POSITION, 4/0AWG; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35mm; Rated Current:250A; Rated Voltage:600V; Product Range:OTB-588 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 4 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6807 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Position, 4/0Awg; No. Of Rows Blockmaster Electronics
12P6807
Terminal Block, Barrier, 4 Position, 4/0Awg; No. Of Rows Blockmaster Electronics 12P6807
TERMINAL BLOCK, BARRIER, 4 POSITION, 4/0AWG; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35mm; Rated Current:250A; Rated Voltage:600V; Product Range:OTB-588 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4 POSITION, 4/0AWG; No. of Rows:1 Row; No. of Positions:4Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35mm; Rated Current:250A; Rated Voltage:600V; Product Range:OTB-588 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6807
Product Name Terminal Block, Barrier, 4 Position, 4/0Awg; No. Of Rows Blockmaster Electronics
Mounting Options 35 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2863.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-7645-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Type 97.12 - PCB socket - 9712 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details