ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks 20020010-H031B01LF

Description
Pluggable Terminal Blocks 20020010-H031B01LF-5 08 TB PLG PLUG STR
Datasheet
Description
Pluggable Terminal Blocks 20020010-H031B01LF-5 08 TB PLG PLUG STR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 20020010-H031B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020010-H031B01LF
Pluggable Terminal Blocks 20020010-H031B01LF
Pluggable Terminal Blocks 20020010-H031B01LF-5 08 TB PLG PLUG STR

Pluggable Terminal Blocks 20020010-H031B01LF-508 TB PLG PLUG STR

Buy Now Datasheet
Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek - 99R4015 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
99R4015
Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek 99R4015
TERMINAL BLOCK, PLUG, 3 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 3 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 20020010-H031B01LF 99R4015
Product Name Pluggable Terminal Blocks Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
Approvals VDE Component Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.04 - PCB socket - 9404 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, cRUus, CSA, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
PCB Terminal Blocks with Wire Guard - DGWG10V1-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Approvals UL Listing Mark
View Details