ANYTEK Technology Corporation Ltd. Terminal Blocks - Headers, Plugs and Sockets 20020003-H031B01LF

Description
TERM BLOCK PLUG 3POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 609-4116-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
609-4116-ND
Terminal Blocks - Headers, Plugs and Sockets 609-4116-ND
TERM BLOCK PLUG 3POS STR 5.08MM

TERM BLOCK PLUG 3POS STR 5.08MM

Buy Now Datasheet
Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek - 99R3955 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek
99R3955
Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek 99R3955
TERMINAL BLOCK, PLUG, 3 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 3 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 20020003-H031B01LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
20020003-H031B01LF
Pluggable Terminal Blocks 20020003-H031B01LF
Pluggable Terminal Blocks 20020003-H031B01LF-5 08 TB PLG PLUG 180 W/F

Pluggable Terminal Blocks 20020003-H031B01LF-508 TB PLG PLUG 180 W/F

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609-4116-ND 99R3955 20020003-H031B01LF
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Plug, 3 Position, 24-12Awg; Pitch Spacing Amphenol Anytek Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side)
Operating Temperature -40 to 115 C (-40 to 239 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15067 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 25
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-07D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.061 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details