Amphenol Corporation RF Multiplexers 200000414

Description
RF Duplexer 9MHz ~ 13MHz / 406MHz ~ 470MHz Module
Request a Quote Datasheet
Description
RF Duplexer 9MHz ~ 13MHz / 406MHz ~ 470MHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 2496-200000414-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
2496-200000414-ND
RF Multiplexers 2496-200000414-ND
RF Duplexer 9MHz ~ 13MHz / 406MHz ~ 470MHz Module

RF Duplexer 9MHz ~ 13MHz / 406MHz ~ 470MHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 2496-200000414-ND
Product Name RF Multiplexers
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 1000 to 3700MHz - UIYTX11676A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Multiplexer - DP-1823 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Triplexer - 5o41116760 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details