Amphenol RF In Series Adapter 192103

Description
Nipple Plug To Nipple Plug
Request a Quote
Description
Nipple Plug To Nipple Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 192103 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
192103
In Series Adapter 192103
Nipple Plug To Nipple Plug

Nipple Plug To Nipple Plug

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 192103
Product Name In Series Adapter
Connector Type FME
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
RF Adapter Straight 2.92mm Male to 2.4mm Male DC - 40GHz 50Ω - KM-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details