N CRIMP PLUG TO N CRIMP PLUG, USING LMR-240 CABLE
"Cable Assembly Coaxial N-Type to N-Type LMR 240 48.0"" (1.2m) 4.0'"
CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 48"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m RoHS Compliant: Yes
RF Cable Assemblies N Strt Plug - N Strt PLG on LMR 240 48in
CBL ASSY NTYPE PLUG TO PLUG 4'
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 175101-22-48.00 | 175101-22-48.00-ND | 89T8448 | 175101-22-48.00 | 175101-22-48.00 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assembly, Rf, N Straight Plug, 48; Connector Type A Amphenol Rf | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Length | 4 ft (12.19 dm) | 3.94 ft (12 dm) | 4 ft (12.19 dm) | 4 ft (12.19 dm) | |
| Gender | Male-Male | ||||
| Cable Type | Coaxial |