Amphenol RF RF Standard Cable Assembly 175101-17-48.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 175101-17-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
175101-17-48.00
RF Standard Cable Assembly 175101-17-48.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 175101-17-48.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
175101-17-48.00
Cable Assemblies 175101-17-48.00
N-Type Plug to N-Type Plug Times LMR-200

N-Type Plug to N-Type Plug Times LMR-200

Buy Now
Coaxial Cables (RF) - 175101-17-48.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
175101-17-48.00-ND
Coaxial Cables (RF) 175101-17-48.00-ND
"Cable Assembly Coaxial N-Type to N-Type LMR 200 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial N-Type to N-Type LMR 200 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Cable Assemblies - 175101-17-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
175101-17-48.00
RF Cable Assemblies 175101-17-48.00
RF Cable Assemblies N Str Plug to N Str Plug LMR 200 48in

RF Cable Assemblies N Str Plug to N Str Plug LMR 200 48in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 175101-17-48.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
175101-17-48.00
Cable Assemblies - Coaxial Cables (RF) 175101-17-48.00
CBL ASSY NTYPE PLUG TO PLUG 4'

CBL ASSY NTYPE PLUG TO PLUG 4'

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 175101-17-48.00 175101-17-48.00 175101-17-48.00-ND 175101-17-48.00 175101-17-48.00
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 4 ft (12.19 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details