Amphenol RF Coaxial Cables (RF) 175101-07-M0.50

Description
"Cable Assembly Coaxial N-Type to N-Type RG-142 19.69"" (500.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type RG-142 19.69"" (500.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2616-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2616-ND
Coaxial Cables (RF) ARF2616-ND
"Cable Assembly Coaxial N-Type to N-Type RG-142 19.69"" (500.00mm)"

"Cable Assembly Coaxial N-Type to N-Type RG-142 19.69"" (500.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 175101-07-M0.50 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
175101-07-M0.50
RF Standard Cable Assembly 175101-07-M0.50
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 175101-07-M0.50 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
175101-07-M0.50
Cable Assemblies 175101-07-M0.50
N-Type Plug to N-Type Plug RG-142 Cable

N-Type Plug to N-Type Plug RG-142 Cable

Buy Now
RF Cable Assemblies - 175101-07-M0.50 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
175101-07-M0.50
RF Cable Assemblies 175101-07-M0.50
RF Cable Assemblies N STR/N STR Plug RG-142 Cbl .5M

RF Cable Assemblies N STR/N STR Plug RG-142 Cbl .5M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 175101-07-M0.50 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
175101-07-M0.50
Cable Assemblies - Coaxial Cables (RF) 175101-07-M0.50
CBL ASSY NTYPE PLUG-PLUG 19.69"

CBL ASSY NTYPE PLUG-PLUG 19.69"

Supplier's Site
Rf Coax, N Str Plug-N Str Plug, 500Mm; Connector Type A Amphenol Rf - 14AC2351 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, N Str Plug-N Str Plug, 500Mm; Connector Type A Amphenol Rf
14AC2351
Rf Coax, N Str Plug-N Str Plug, 500Mm; Connector Type A Amphenol Rf 14AC2351
RF COAX, N STR PLUG-N STR PLUG, 500MM; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm RoHS Compliant: Yes

RF COAX, N STR PLUG-N STR PLUG, 500MM; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:19.69"; Cable Length - Metric:500mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2616-ND 175101-07-M0.50 175101-07-M0.50 175101-07-M0.50 175101-07-M0.50 14AC2351
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Coax, N Str Plug-N Str Plug, 500Mm; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial
Product Type RG-142
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details