Amphenol RF In Series Adapter 172372

Description
Adapter N jack to N plug Straight Low Pim
Request a Quote
Description
Adapter N jack to N plug Straight Low Pim
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 172372 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
172372
In Series Adapter 172372
Adapter N jack to N plug Straight Low Pim

Adapter N jack to N plug Straight Low Pim

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 172372
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40 GHz 50Ω - KM-KM50-T+ - Mini-Circuits
Specs
Connector Type 2.92mm; 2.92 mm Male
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details