Amphenol RF In Series Adapter 172371

Description
Adapter N jack to N jack Straight Bulkhead Low PIM
Request a Quote
Description
Adapter N jack to N jack Straight Bulkhead Low PIM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 172371 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
172371
In Series Adapter 172371
Adapter N jack to N jack Straight Bulkhead Low PIM

Adapter N jack to N jack Straight Bulkhead Low PIM

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 172371
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 1.0mm Female to 1.35mm Female DC - 90 GHz 50Ω - 10F-135F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Female
Frequency Range 90000.0 MHz
VSWR 1.06 :1
View Details
WR284 (BJ32) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR284A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details