Amphenol RF In Series Adapter 172369

Description
N MALE TO N MALE ADAPTER, LOW PIM
Request a Quote
Description
N MALE TO N MALE ADAPTER, LOW PIM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 172369 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
172369
In Series Adapter 172369
N MALE TO N MALE ADAPTER, LOW PIM

N MALE TO N MALE ADAPTER, LOW PIM

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 172369
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight 1.0mm Female to 1.85mm Male DC - 67 GHz 50Ω - 10F-185M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Female
Frequency Range 67000.0 MHz
VSWR 1.06 to 1.25 :1
View Details
WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 350.0 to 530.0 MHz
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details