Amphenol RF In Series Adapter 172278

Description
Jack-To-Jack Panel Adapter
Request a Quote Datasheet
Description
Jack-To-Jack Panel Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 172278 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
172278
In Series Adapter 172278
Jack-To-Jack Panel Adapter

Jack-To-Jack Panel Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 172278
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

WR10 (BJ900) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 75000.0 to 110000.0 MHz
View Details
N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR22 UG383/U to 2.4mm Female Waveguide to Coax Adapter Right Angle 33 - 50GHz - WR22-VFR+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
View Details
DCZF29F29, DC-Block - DCZF29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details