Amphenol RF In Series Adapter 172123-10

Description
Adapter, N Jack to N Jack
Request a Quote
Description
Adapter, N Jack to N Jack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 172123-10 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
172123-10
In Series Adapter 172123-10
Adapter, N Jack to N Jack

Adapter, N Jack to N Jack

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 172123-10
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight DIN Female to N Female DC - 6GHz 50Ω - DINF-NF+ - Mini-Circuits
Specs
Connector Type Type N; DIN Female
Frequency Range 6000.0 MHz
VSWR 1.06 :1
View Details
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details