Amphenol Spectra-Strip cable,round and flat,jacketed/shielded,gray w/red edge,40 conductor,28awg strand 159-2801-040

Description
Round and Flat Cable, 28 AWG Wire Size, 300 V Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F). Physical Characteristics. Color Code: Gray with red edge. Insulation: PVC, 0.010" wall. Thickness: 0.035" ±0.003". Pitch: 0.050" ±0.003". Shielding: Aluminum/polyester tape, with minimum 90% coverage tinned copper braid. Round Cable That Mass Terminates High Flexibility Twisted Pair Electrical Characteristics Helps Meet FCC Regulations UL, CSA and CL2
Description
Round and Flat Cable, 28 AWG Wire Size, 300 V Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F). Physical Characteristics. Color Code: Gray with red edge. Insulation: PVC, 0.010" wall. Thickness: 0.035" ±0.003". Pitch: 0.050" ±0.003". Shielding: Aluminum/polyester tape, with minimum 90% coverage tinned copper braid. Round Cable That Mass Terminates High Flexibility Twisted Pair Electrical Characteristics Helps Meet FCC Regulations UL, CSA and CL2

Suppliers

Company
Product
Description
Supplier Links
cable,round and flat,jacketed/shielded,gray w/red edge,40 conductor,28awg strand - 70111267 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable,round and flat,jacketed/shielded,gray w/red edge,40 conductor,28awg strand
70111267
cable,round and flat,jacketed/shielded,gray w/red edge,40 conductor,28awg strand 70111267
Round and Flat Cable, 28 AWG Wire Size, 300 V Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F). Physical Characteristics. Color Code: Gray with red edge. Insulation: PVC, 0.010" wall. Thickness: 0.035" ±0.003". Pitch: 0.050" ±0.003". Shielding: Aluminum/polyester tape, with minimum 90% coverage tinned copper braid. Round Cable That Mass Terminates High Flexibility Twisted Pair Electrical Characteristics Helps Meet FCC Regulations UL, CSA and CL2

Round and Flat Cable, 28 AWG Wire Size, 300 V
Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F).
Physical Characteristics. Color Code: Gray with red edge. Insulation: PVC, 0.010" wall. Thickness: 0.035" ±0.003". Pitch: 0.050" ±0.003". Shielding: Aluminum/polyester tape, with minimum 90% coverage tinned copper braid.

  • Round Cable That Mass Terminates
  • High Flexibility
  • Twisted Pair Electrical Characteristics
  • Helps Meet FCC Regulations UL, CSA and CL2
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Multiconductor Cables
Product Number 70111267
Product Name cable,round and flat,jacketed/shielded,gray w/red edge,40 conductor,28awg strand
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

G771553 - Databus Cable (1 Data Pair) - G771553 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper High-Strength Copper-Alloy Braid
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Category Cable Assembly
Cable Insulation TPE
Cable Conductor bare copper strands, fine wires
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details