Amphenol RF In Series Adapter 142249-75

Description
Adapter Mini-SMB Jack to Mini-SMB Jack Bulkhead 75 Ohms
Request a Quote
Description
Adapter Mini-SMB Jack to Mini-SMB Jack Bulkhead 75 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 142249-75 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
142249-75
In Series Adapter 142249-75
Adapter Mini-SMB Jack to Mini-SMB Jack Bulkhead 75 Ohms

Adapter Mini-SMB Jack to Mini-SMB Jack Bulkhead 75 Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 142249-75
Product Name In Series Adapter
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 3.5mm Male to 3.5mm Male DC - 34GHz 50Ω - 35M-35M50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.02 to 1.25 :1
View Details
WR90 (BJ100) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR90A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 8200.0 to 12500.0 MHz
View Details