Amphenol RF In Series Adapter 142244

Description
Adapter SMB Jack to SMB Jack
Request a Quote Datasheet
Description
Adapter SMB Jack to SMB Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 142244 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
142244
In Series Adapter 142244
Adapter SMB Jack to SMB Jack

Adapter SMB Jack to SMB Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 142244
Product Name In Series Adapter
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR19E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
Coaxial Adapters 5030 - 5030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details