Amphenol RF Coaxial Cables (RF) 135111-02-M0.50

Description
"Cable Assembly Coaxial SMA to SMA RG-174 19.69"" (500.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-174 19.69"" (500.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2472-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2472-ND
Coaxial Cables (RF) ACX2472-ND
"Cable Assembly Coaxial SMA to SMA RG-174 19.69"" (500.00mm)"

"Cable Assembly Coaxial SMA to SMA RG-174 19.69"" (500.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135111-02-M0.50 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135111-02-M0.50
RF Standard Cable Assembly 135111-02-M0.50
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 135111-02-M0.50 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135111-02-M0.50
Cable Assemblies 135111-02-M0.50
SMA Jack to SMA Plug RG-174 Cable

SMA Jack to SMA Plug RG-174 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 135111-02-M0.50 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
135111-02-M0.50
Cable Assemblies - Coaxial Cables (RF) 135111-02-M0.50
CBL ASSY SMA JACK TO PLUG 19.69"

CBL ASSY SMA JACK TO PLUG 19.69"

Supplier's Site
RF Cable Assemblies - 135111-02-M0.50 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135111-02-M0.50
RF Cable Assemblies 135111-02-M0.50
RF Cable Assemblies SMA BLKHD JK/SMA R/A PLG CBL 0.50MET

RF Cable Assemblies SMA BLKHD JK/SMA R/A PLG CBL 0.50MET

Buy Now Datasheet
Rf Coax Cable, Rg174, Sma, 500Mm, Black; Connector Type A Amphenol Rf - 78X4562 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg174, Sma, 500Mm, Black; Connector Type A Amphenol Rf
78X4562
Rf Coax Cable, Rg174, Sma, 500Mm, Black; Connector Type A Amphenol Rf 78X4562
RF COAX CABLE, RG174, SMA, 500MM, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

RF COAX CABLE, RG174, SMA, 500MM, BLACK; Connector Type A:SMA Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2472-ND 135111-02-M0.50 135111-02-M0.50 135111-02-M0.50 135111-02-M0.50 78X4562
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Coax Cable, Rg174, Sma, 500Mm, Black; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details