Amphenol RF RF Standard Cable Assembly 135111-02-36.00

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 135111-02-36.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135111-02-36.00
RF Standard Cable Assembly 135111-02-36.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 135111-02-36.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135111-02-36.00
Cable Assemblies 135111-02-36.00
SMA Jack to SMA Plug RG-174 Cable

SMA Jack to SMA Plug RG-174 Cable

Buy Now
Coaxial Cables (RF) - ACX1642-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1642-ND
Coaxial Cables (RF) ACX1642-ND
"Cable Assembly Coaxial SMA to SMA RG-174 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-174 36.00"" (914.40mm)"

Buy Now Datasheet
Coaxial Cable Assembly, Rg-174, 36In, Black; Connector Type A Amphenol Rf - 14R7813 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-174, 36In, Black; Connector Type A Amphenol Rf
14R7813
Coaxial Cable Assembly, Rg-174, 36In, Black; Connector Type A Amphenol Rf 14R7813
COAXIAL CABLE ASSEMBLY, RG-174, 36IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-174, 36IN, BLACK; Connector Type A:SMA Bulkhead Jack; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:RG174/U; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 135111-02-36.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135111-02-36.00
RF Cable Assemblies 135111-02-36.00
RF Cable Assemblies SMA St BH JK to R/A Plug RG-174/U 36in

RF Cable Assemblies SMA St BH JK to R/A Plug RG-174/U 36in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 135111-02-36.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135111-02-36.00
Cable Assemblies - Coaxial Cables (RF) 135111-02-36.00
CBL ASSY SMA JACK TO PLUG 36"

CBL ASSY SMA JACK TO PLUG 36"

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135111-02-36.00 135111-02-36.00 ACX1642-ND 14R7813 135111-02-36.00 135111-02-36.00
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) Coaxial Cable Assembly, Rg-174, 36In, Black; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Cable Length 2.95 ft (9 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 3M Length - 3023035-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
4 suppliers
Twisted Pair Cable - 074615-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers