Amphenol RF Coaxial Cables (RF) 135110-07-M0.75

Description
"Cable Assembly Coaxial SMA to SMA RG-142 29.53"" (750.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-142 29.53"" (750.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-135110-07-M0.75-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-135110-07-M0.75-ND
Coaxial Cables (RF) 115-135110-07-M0.75-ND
"Cable Assembly Coaxial SMA to SMA RG-142 29.53"" (750.00mm)"

"Cable Assembly Coaxial SMA to SMA RG-142 29.53"" (750.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135110-07-M0.75 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135110-07-M0.75
RF Standard Cable Assembly 135110-07-M0.75
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
135110-07-M0.75
Coaxial Cable Assemblies 135110-07-M0.75
RF Cable Assembly SMA Straight Bulkhead

RF Cable Assembly SMA Straight Bulkhead

Buy Now
RF Cable Assemblies - 135110-07-M0.75 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135110-07-M0.75
RF Cable Assemblies 135110-07-M0.75
RF Cable Assemblies SMA Bulk-SMA Strght RG-142 cable, 0.75 M

RF Cable Assemblies SMA Bulk-SMA Strght RG-142 cable, 0.75 M

Buy Now Datasheet
Rf Cable, Sma Plug-Sma Bhd Jack, 750Mm; Connector To Connector Amphenol Rf - 33AH2524 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-Sma Bhd Jack, 750Mm; Connector To Connector Amphenol Rf
33AH2524
Rf Cable, Sma Plug-Sma Bhd Jack, 750Mm; Connector To Connector Amphenol Rf 33AH2524
RF CABLE, SMA PLUG-SMA BHD JACK, 750MM; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG-SMA BHD JACK, 750MM; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:29.6"; Cable Length - Metric:750mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-135110-07-M0.75-ND 135110-07-M0.75 135110-07-M0.75 135110-07-M0.75 33AH2524
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies RF Cable Assemblies Rf Cable, Sma Plug-Sma Bhd Jack, 750Mm; Connector To Connector Amphenol Rf
Application RF RF RF RF RF
Cable Type Coaxial
Product Type RG-142
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-2100-3xxx | Sensor cable, PVC, 3 x 0,25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details