Amphenol RF Coaxial Cables (RF) 135110-01-M0.25

Description
"Cable Assembly Coaxial SMA to SMA RG-316 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-316 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2455-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2455-ND
Coaxial Cables (RF) ACX2455-ND
"Cable Assembly Coaxial SMA to SMA RG-316 9.843"" (250.00mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 9.843"" (250.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135110-01-M0.25 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135110-01-M0.25
RF Standard Cable Assembly 135110-01-M0.25
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - 135110-01-M0.25 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135110-01-M0.25
Cable Assemblies 135110-01-M0.25
SMA Jack to SMA Plug RG-316 Cable

SMA Jack to SMA Plug RG-316 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 135110-01-M0.25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135110-01-M0.25
Cable Assemblies - Coaxial Cables (RF) 135110-01-M0.25
CBL ASSY SMA JACK TO PLUG 9.843"

CBL ASSY SMA JACK TO PLUG 9.843"

Supplier's Site
Rf Coax Cable, Rg316, Sma, 250Mm, Trans; Connector Type A Amphenol Rf - 78X4545 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg316, Sma, 250Mm, Trans; Connector Type A Amphenol Rf
78X4545
Rf Coax Cable, Rg316, Sma, 250Mm, Trans; Connector Type A Amphenol Rf 78X4545
RF COAX CABLE, RG316, SMA, 250MM, TRANS; Connector Type A:SMA Straight Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

RF COAX CABLE, RG316, SMA, 250MM, TRANS; Connector Type A:SMA Straight Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

Supplier's Site
Coaxial Cable, Rg316/u, Plug-Jack, 0.25M; Connector To Connector Amphenol Rf - 30AK0027 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg316/u, Plug-Jack, 0.25M; Connector To Connector Amphenol Rf
30AK0027
Coaxial Cable, Rg316/u, Plug-Jack, 0.25M; Connector To Connector Amphenol Rf 30AK0027
COAXIAL CABLE, RG316/U, PLUG-JACK, 0.25M; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Colour:Transparent; ProductRoHS Compliant: Yes

COAXIAL CABLE, RG316/U, PLUG-JACK, 0.25M; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm; Jacket Colour:Transparent; ProductRoHS Compliant: Yes

Supplier's Site
RF Cable Assemblies - 135110-01-M0.25 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135110-01-M0.25
RF Cable Assemblies 135110-01-M0.25
RF Cable Assemblies SMA BLKHD JK/SMA STR PLG

RF Cable Assemblies SMA BLKHD JK/SMA STR PLG

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2455-ND 135110-01-M0.25 135110-01-M0.25 135110-01-M0.25 78X4545 30AK0027 135110-01-M0.25
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Coax Cable, Rg316, Sma, 250Mm, Trans; Connector Type A Amphenol Rf Coaxial Cable, Rg316/u, Plug-Jack, 0.25M; Connector To Connector Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 0.8200 ft (2.5 dm) 0.8203 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm) 0.8202 ft (2.5 dm)
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products