Amphenol RF Coaxial Cables (RF) 135101-04-12.00

Description
"Cable Assembly Coaxial SMA to SMA RG-58 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-58 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1580-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1580-ND
Coaxial Cables (RF) ACX1580-ND
"Cable Assembly Coaxial SMA to SMA RG-58 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to SMA RG-58 12.00"" (304.80mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 135101-04-12.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
135101-04-12.00
RF Standard Cable Assembly 135101-04-12.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 135101-04-12.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
135101-04-12.00
Cable Assemblies 135101-04-12.00
SMA Plug to SMA Plug RG-58 Cable

SMA Plug to SMA Plug RG-58 Cable

Buy Now
Coaxial Cable Assembly, Rg-58, 12In, Black; Connector Type A Amphenol Rf - 14R7751 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg-58, 12In, Black; Connector Type A Amphenol Rf
14R7751
Coaxial Cable Assembly, Rg-58, 12In, Black; Connector Type A Amphenol Rf 14R7751
COAXIAL CABLE ASSEMBLY, RG-58, 12IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG-58, 12IN, BLACK; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

Supplier's Site
SMA CABLE ASSEMBLY, STRAIGHT PLUG TO STRAIGHT PLUG, RG-58/U, 12 INCHES - 70032211 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMA CABLE ASSEMBLY, STRAIGHT PLUG TO STRAIGHT PLUG, RG-58/U, 12 INCHES
70032211
SMA CABLE ASSEMBLY, STRAIGHT PLUG TO STRAIGHT PLUG, RG-58/U, 12 INCHES 70032211
Amphenol Connex's SMA Cable Assemblies feature high quality, gold plated Amphenol Connex 50 Ohm SMA connectors. Connector options include straight plugs, right angle plugs and bulkhead jacks. Flexible cables and conformable semi-rigid cables are available. Flexible cable options include RG-174/U, RG-316/U, RG-316/U double braided and RG-58/U. Conformable semi-rigid assemblies are available with 0.085" and 0.141" diameter tin-dipped braided hand-formable cable. Overall cable lengths range from 6-inches to 48-inches long. All cables are assembled per IPC620 standards in an ISO 9001:200 certified facility. All assemblies are RoHS compliant and comply with international environmental standards. Key Features: •Commercial grade construction •Gold-plated brass bodies •50 Ohm impedance

Amphenol Connex's SMA Cable Assemblies feature high quality, gold plated Amphenol Connex 50 Ohm SMA connectors. Connector options include straight plugs, right angle plugs and bulkhead jacks. Flexible cables and conformable semi-rigid cables are available. Flexible cable options include RG-174/U, RG-316/U, RG-316/U double braided and RG-58/U. Conformable semi-rigid assemblies are available with 0.085" and 0.141" diameter tin-dipped braided hand-formable cable. Overall cable lengths range from 6-inches to 48-inches long. All cables are assembled per IPC620 standards in an ISO 9001:200 certified facility. All assemblies are RoHS compliant and comply with international environmental standards.

Key Features:

•Commercial grade construction
•Gold-plated brass bodies
•50 Ohm impedance

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 135101-04-12.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
135101-04-12.00
Cable Assemblies - Coaxial Cables (RF) 135101-04-12.00
CBL ASSY SMA PLUG TO PLUG 12"

CBL ASSY SMA PLUG TO PLUG 12"

Supplier's Site
RF Cable Assemblies - 135101-04-12.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
135101-04-12.00
RF Cable Assemblies 135101-04-12.00
RF Cable Assemblies SMA St Plug to St Plug RG-58/U 12in

RF Cable Assemblies SMA St Plug to St Plug RG-58/U 12in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1580-ND 135101-04-12.00 135101-04-12.00 14R7751 70032211 135101-04-12.00 135101-04-12.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Coaxial Cable Assembly, Rg-58, 12In, Black; Connector Type A Amphenol Rf SMA CABLE ASSEMBLY, STRAIGHT PLUG TO STRAIGHT PLUG, RG-58/U, 12 INCHES Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial Coaxial
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-02-0450L - Harwin Plc
Specs
Cable Type Coaxial
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Variable Spacing Probe to BNC Male - 4080 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details