Amphenol RF In Series Adapter 132274

Description
Jack-To-Jack Adapter - Right Angle
Request a Quote
Description
Jack-To-Jack Adapter - Right Angle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 132274 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
132274
In Series Adapter 132274
Jack-To-Jack Adapter - Right Angle

Jack-To-Jack Adapter - Right Angle

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 132274
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Straight 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω - 24M-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.07 :1
View Details
WR284 (BJ32) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR284F - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; 7/16
Frequency Range 2600.0 to 3950.0 MHz
View Details
DCZM24M24, DC-Block - DCZM24M24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details