Amphenol RF In Series Adapter 132217

Description
Jack-To-Plug-To-Jack Tee Adapter
Request a Quote
Description
Jack-To-Plug-To-Jack Tee Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 132217 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
132217
In Series Adapter 132217
Jack-To-Plug-To-Jack Tee Adapter

Jack-To-Plug-To-Jack Tee Adapter

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 132217
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

WR137 (BJ70) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR137E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Straight 1.0mm Female to 1.0mm Male DC - 110 GHz 50Ω - 10F-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0mm Female
Frequency Range 110000.0 MHz
VSWR 1.06 to 1.4 :1
View Details