Amphenol RF In Series Adapter 132171RP

Description
Plug-To-Jack Adapter
Request a Quote
Description
Plug-To-Jack Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 132171RP - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
132171RP
In Series Adapter 132171RP
Plug-To-Jack Adapter

Plug-To-Jack Adapter

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 132171RP
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
RF Adapter Straight 2.92 mm Female to SMA Female DC - 18GHz 50Ω - KF-SF50+ - Mini-Circuits
Specs
Connector Type SMA; 2.92mm-F
Frequency Range 18000.0 MHz
VSWR 1.02 :1
View Details
WR22 (BJ400) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR22A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details