Amphenol RF In Series Adapter 132170-10

Description
Adapter, SMA Jack to SMA Jack, Bulkhead, 50 Ohms
Request a Quote
Description
Adapter, SMA Jack to SMA Jack, Bulkhead, 50 Ohms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 132170-10 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
132170-10
In Series Adapter 132170-10
Adapter, SMA Jack to SMA Jack, Bulkhead, 50 Ohms

Adapter, SMA Jack to SMA Jack, Bulkhead, 50 Ohms

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 132170-10
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Male to 3.5mm Female DC - 33GHz 50Ω - 24MR-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.11 :1
View Details
Couplers - LLC18-N-FF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details