Amphenol RF In Series Adapter 132168RP

Description
Adapter, SMA Plug to SMA RP Plug
Request a Quote
Description
Adapter, SMA Plug to SMA RP Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 132168RP - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
132168RP
In Series Adapter 132168RP
Adapter, SMA Plug to SMA RP Plug

Adapter, SMA Plug to SMA RP Plug

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 132168RP
Product Name In Series Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
RF Adapter Straight 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185F-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details