Amphenol RF In Series Adapter 122353

Description
Right Angle Adapter - Plug-To-Jack
Request a Quote
Description
Right Angle Adapter - Plug-To-Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Right angle adapter with plug-to-jack configuration, available in 50 ohm and 75 ohm impedance versions, with nickel-plated body and Delrin or Teflon insulator. Compatible with flexible and semi-rigid cables as defined by the cable group legend. Dielectric withstanding voltage is 1500 volts rms and insulation resistance is minimum 5000 megohms.

Datasheet Summary
Powered by GS/AI

Right angle adapter with plug-to-jack configuration, available in 50 ohm and 75 ohm impedance versions, with nickel-plated body and Delrin or Teflon insulator. Compatible with flexible and semi-rigid cables as defined by the cable group legend. Dielectric withstanding voltage is 1500 volts rms and insulation resistance is minimum 5000 megohms.

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 122353 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
122353
In Series Adapter 122353
Right Angle Adapter - Plug-To-Jack

Right Angle Adapter - Plug-To-Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 122353
Product Name In Series Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR62 (BJ140) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR62A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details