Amphenol RF In Series Adapter 122347

Description
Adapter TNC Jack to TNC Jack Bulkhead 75 Ohms Isolated
Request a Quote
Description
Adapter TNC Jack to TNC Jack Bulkhead 75 Ohms Isolated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 122347 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
122347
In Series Adapter 122347
Adapter TNC Jack to TNC Jack Bulkhead 75 Ohms Isolated

Adapter TNC Jack to TNC Jack Bulkhead 75 Ohms Isolated

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 122347
Product Name In Series Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
RF Adapter Straight N Male to SMA Male DC - 18GHz 50Ω - NM-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
WR229 (BJ40) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3220.0 to 4900.0 MHz
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details