Amphenol RF Cable Assemblies 115101-20-24.00

Description
BNC Plug to BNC Plug RG-59 Cable
Request a Quote Datasheet
Description
BNC Plug to BNC Plug RG-59 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 115101-20-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-20-24.00
Cable Assemblies 115101-20-24.00
BNC Plug to BNC Plug RG-59 Cable

BNC Plug to BNC Plug RG-59 Cable

Buy Now
RF Standard Cable Assembly - 115101-20-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-20-24.00
RF Standard Cable Assembly 115101-20-24.00
BNC Plug to BNC Plug Assembly

BNC Plug to BNC Plug Assembly

Supplier's Site
Coaxial Cables (RF) - ACX1807-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1807-ND
Coaxial Cables (RF) ACX1807-ND
"Cable Assembly Coaxial BNC to BNC RG-59 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to BNC RG-59 24.00"" (609.60mm)"

Buy Now Datasheet
Coaxial Cable Assembly, Rg59, 24In, Black; Connector Type A Amphenol Rf - 25T0742 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Rg59, 24In, Black; Connector Type A Amphenol Rf
25T0742
Coaxial Cable Assembly, Rg59, 24In, Black; Connector Type A Amphenol Rf 25T0742
COAXIAL CABLE ASSEMBLY, RG59, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:BlackRoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, RG59, 24IN, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 115101-20-24.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
115101-20-24.00
Cable Assemblies - Coaxial Cables (RF) 115101-20-24.00
CBL ASSY BNC PLUG TO PLUG 24"

CBL ASSY BNC PLUG TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 115101-20-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-20-24.00
RF Cable Assemblies 115101-20-24.00
RF Cable Assemblies BNC St Plug-BNC St Plug RG-59 24in

RF Cable Assemblies BNC St Plug-BNC St Plug RG-59 24in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-20-24.00 115101-20-24.00 ACX1807-ND 25T0742 115101-20-24.00 115101-20-24.00
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assembly, Rg59, 24In, Black; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 1248845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details