Amphenol RF RF Standard Cable Assembly 115101-02-24.00

Description
BNC Straight Plug to BNC Straight Plug on RG-174 cable, 24 inches
Request a Quote Datasheet
Description
BNC Straight Plug to BNC Straight Plug on RG-174 cable, 24 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 115101-02-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-02-24.00
RF Standard Cable Assembly 115101-02-24.00
BNC Straight Plug to BNC Straight Plug on RG-174 cable, 24 inches

BNC Straight Plug to BNC Straight Plug on RG-174 cable, 24 inches

Supplier's Site
Cable Assemblies - 115101-02-24.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-02-24.00
Cable Assemblies 115101-02-24.00
BNC Plug to BNC Plug RG-174 Cable

BNC Plug to BNC Plug RG-174 Cable

Buy Now
Coaxial Cables (RF) - ACX2316-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2316-ND
Coaxial Cables (RF) ACX2316-ND
"Cable Assembly Coaxial BNC to BNC RG-174 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to BNC RG-174 24.00"" (609.60mm)"

Buy Now Datasheet
Rf Cable Assembly, Bnc Straight Plug, 24, Rg174; Connector Type A Amphenol Rf - 86W5652 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Straight Plug, 24, Rg174; Connector Type A Amphenol Rf
86W5652
Rf Cable Assembly, Bnc Straight Plug, 24, Rg174; Connector Type A Amphenol Rf 86W5652
RF CABLE ASSEMBLY, BNC STRAIGHT PLUG, 24", RG174; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STRAIGHT PLUG, 24", RG174; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 115101-02-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-02-24.00
RF Cable Assemblies 115101-02-24.00
RF Cable Assemblies BNC ST Plug to BNC ST Plug RG-174 24 in

RF Cable Assemblies BNC ST Plug to BNC ST Plug RG-174 24 in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 115101-02-24.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
115101-02-24.00
Cable Assemblies - Coaxial Cables (RF) 115101-02-24.00
CBL ASSY BNC PLUG TO PLUG 24"

CBL ASSY BNC PLUG TO PLUG 24"

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-02-24.00 115101-02-24.00 ACX2316-ND 86W5652 115101-02-24.00 115101-02-24.00
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) Rf Cable Assembly, Bnc Straight Plug, 24, Rg174; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Gender Male-Male
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hooks - 1050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details