TE Connectivity RF Connectors 1058644-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Square Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : TFE Fluorocarbon Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : N Type Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Square Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : TFE Fluorocarbon Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : N Type Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1058644-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1058644-1
RF Connectors 1058644-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Square Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : TFE Fluorocarbon Grade : Commercial Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : N Type Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Square Flange
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Dielectric Material : TFE Fluorocarbon
  • Grade : Commercial

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : N Type
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
RF Coaxial Panel Mount Connector - 1058644-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
1058644-1
RF Coaxial Panel Mount Connector 1058644-1
N Series RF Connectors

N Series RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A34381-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A34381-ND
Coaxial Connector (RF) Assemblies A34381-ND
N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Singapore, Singapore
11GHz Electronic Connector
437-1058644-1
11GHz Electronic Connector 437-1058644-1
N Type Female RF Connector, 11GHz, 50R, Solder, Stainless Steel Product overview: 1058644-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1058644-1 can be used for catalog matching and distributor lookup.

N Type Female RF Connector, 11GHz, 50R, Solder, Stainless Steel Product overview: 1058644-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11GHz. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11GHz, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-1058644-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 1225501-1058644-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1225501-1058644-1
Connectors, Interconnects - Coaxial Connectors (RF) 1225501-1058644-1
Win Source Part Number: 1225501-1058644-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Features: Extended Insulation Connector Type: Receptacle, Female Socket Fastening Type: Threaded Package: Bulk Contact Termination: Solder Connector Style: N Type Voltage Rating: 1000 V Frequency - Max: 11 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 1 Impedance: 50Ohm Mounting Feature: Flange Body Material: Stainless Steel Shield Termination: Solder Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 165°C Alternative Parts (Cross-Reference): 1058644-1 .; 1058644-1.; 3652-1201-02; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Other Names: A34381,2266-1058644- 1,-1058644-1-SI Base Product Number: 1058644 Product Status: Obsolete

Win Source Part Number: 1225501-1058644-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Features: Extended Insulation
Connector Type: Receptacle, Female Socket
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: N Type
Voltage Rating: 1000 V
Frequency - Max: 11 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Mounting Feature: Flange
Body Material: Stainless Steel
Shield Termination: Solder
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 165°C
Alternative Parts (Cross-Reference): 1058644-1 .; 1058644-1.; 3652-1201-02;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Other Names: A34381,2266-1058644-1,-1058644-1-SI
Base Product Number: 1058644
Product Status: Obsolete

Buy Now Datasheet
3652 1201 02 Amp - Te Connectivity - 41AJ1981 - Newark, An Avnet Company
Chicago, IL, United States
3652 1201 02 Amp - Te Connectivity
41AJ1981
3652 1201 02 Amp - Te Connectivity 41AJ1981
3652 1201 02

3652 1201 02

Supplier's Site
Rf Coaxial, N, Jack, 50 Ohm, Panel; Connector Type Amp - Te Connectivity - 39Y8035 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, N, Jack, 50 Ohm, Panel; Connector Type Amp - Te Connectivity
39Y8035
Rf Coaxial, N, Jack, 50 Ohm, Panel; Connector Type Amp - Te Connectivity 39Y8035
RF COAXIAL, N, JACK, 50 OHM, PANEL; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:-; Product Range:- RoHS Compliant: Yes

RF COAXIAL, N, JACK, 50 OHM, PANEL; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1058644-1 1058644-1 A34381-ND 437-1058644-1 1225501-1058644-1 41AJ1981 39Y8035
Product Name RF Connectors RF Coaxial Panel Mount Connector Coaxial Connector (RF) Assemblies 11GHz Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) 3652 1201 02 Amp - Te Connectivity Rf Coaxial, N, Jack, 50 Ohm, Panel; Connector Type Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount Panel Mount
Frequency 11.000 GHz 11.000 GHz
Geometry Straight Straight; Straight Jack
Unlock Full Specs
to access all available technical data