Amphenol Corporation Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 112587

Description
Manufacturer: AMIS Category: Sensors, Transducers>Position Sensors>Angle, Linear Position Measuring Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Number of Ports: 1(Port)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers>Position Sensors>Angle, Linear Position Measuring Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Number of Ports: 1(Port)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Manufacturer: AMIS Category: Sensors, Transducers>Position Sensors>Angle, Linear Position Measuring Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Impedance: Not Required(ohm) Mounting Type: Fixed Mounting Feature: Normal, Standard - Top Number of Ports: 1(Port)

Manufacturer: AMIS
Category: Sensors, Transducers>Position Sensors>Angle, Linear Position Measuring
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Termination: Solder, PCB
Shield Termination: Solder
Impedance: Not Required(ohm)
Mounting Type: Fixed
Mounting Feature: Normal, Standard - Top
Number of Ports: 1(Port)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details