Amphenol RF In Series Adapter 112461

Description
Tee Adapter - Jack-To-Plug-To-Jack
Request a Quote
Description
Tee Adapter - Jack-To-Plug-To-Jack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 112461 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
112461
In Series Adapter 112461
Tee Adapter - Jack-To-Plug-To-Jack

Tee Adapter - Jack-To-Plug-To-Jack

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 112461
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Right Angle SMA Female to 2.92mm Female DC - 18GHz 50Ω - SFR-KF50+ - Mini-Circuits
Specs
Connector Type SMA; 2.92mm
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.25 :1
View Details
WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details