Amphenol RF In Series Adapter 112455

Description
Tee Adapter - Jack-To-Jack-To-Jack
Request a Quote
Description
Tee Adapter - Jack-To-Jack-To-Jack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 112455 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
112455
In Series Adapter 112455
Tee Adapter - Jack-To-Jack-To-Jack

Tee Adapter - Jack-To-Jack-To-Jack

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 112455
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Female Adapter - NM-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 34GHz 50Ω - 35F-35F50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.05 to 1.25 :1
View Details
WR340 (BJ26) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR340A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details