Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF ADAPTERS
AMPHENOL RF
112454 -- IN SERIES ADAPTER
Amphenol RF
In Series Adapter
112454
Description
Right Angle Adapter - Plug-To-Jack
Richardson RFPD
Done
Request a Quote
Email Supplier
Description
Right Angle Adapter - Plug-To-Jack
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
112454
In Series Adapter
112454
Right Angle Adapter - Plug-To-Jack
Right Angle Adapter - Plug-To-Jack
Supplier's Site
Technical Specifications
Richardson RFPD
Product Category
RF Adapters
Product Number
112454
Product Name
In Series Adapter
Connector Type
BNC
Unlock Full Specs
to access all available technical data
Similar Products
UIY Inc.
WR12 (BJ740) Right Angle 90° Waveguide to Coaxial Adapter
UIYWTCWR12A
Specs
Adapter Type
Coaxial / Waveguide
Connector Type
1.0/2.3
Frequency Range
60000.0 to 90000.0 MHz
View Details
Copper Mountain Technologies
3.5mm F to 3.5mm F Adapter
PNMDF3.5F NMD
Specs
Adapter Style
Straight Jack-Jack
Connector Type
NMD
Frequency Range
26500.0 MHz
View Details
Mini-Circuits
RF Adapter Straight SMP Female to SMA Female DC - 18GHz 50Ω
SMPF-SF50+
Specs
Connector Type
SMA; SMP
Frequency Range
18000.0 MHz
VSWR
1.04 to 1.2 :1
View Details
Marki Microwave LLC
ADPF24M29, ADP-2429 Series Jacket Adapter
ADPF24M29
View Details