Amphenol RF In Series Adapter 112451

Description
Right Angle Adapter - Plug-To-Jack
Request a Quote
Description
Right Angle Adapter - Plug-To-Jack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 112451 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
112451
In Series Adapter 112451
Right Angle Adapter - Plug-To-Jack

Right Angle Adapter - Plug-To-Jack

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 112451
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight 1.0mm Female to 1.85mm Female DC - 67 GHz 50Ω - 10F-185F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Female
Frequency Range 67000.0 MHz
VSWR 1.08 to 1.25 :1
View Details
WR510 (BJ18) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR510A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1450.0 to 2200.0 MHz
View Details